DEPRAG, Inc. Power Line 9kW Motor without Gears Size 55

Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet
Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line 9kW Motor without Gears - Size 55 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 9kW Motor without Gears
Size 55
Power Line 9kW Motor without Gears Size 55
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Air Motors
Product Number Size 55
Product Name Power Line 9kW Motor without Gears
Mounting Flange Mount
Material Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 1.1 inch (28 mm)
Output Output Shaft
Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter - DMO15/20 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB33-L-A033-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 1.92 Ft-lbs (2.6 N-m)
View Details
Power Line 18kW Motor without Gears - Size 65 - DEPRAG, Inc.
Specs
Mounting Flange Mount
Material Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 1.1 inch (28 mm)
View Details
Smooth Output Shaft Air Motor - 20M105D-D10 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 2.29 Ft-lbs (3.1 N-m)
Air Consumption 11.2 SCFM (19.04 m³/hr)
Free Speed 1050 rpm
View Details