DEPRAG, Inc. Power Line 18kW Motor without Gears Size 65

Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet
Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line 18kW Motor without Gears - Size 65 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 18kW Motor without Gears
Size 65
Power Line 18kW Motor without Gears Size 65
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Air Motors
Product Number Size 65
Product Name Power Line 18kW Motor without Gears
Mounting Flange Mount
Material Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 1.1 inch (28 mm)
Output Output Shaft
Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor - PMW400 - jbj Techniques Limited
jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Face Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB33-L-AR0001-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details
Drilling Motor with Collet or Drill Chuck 170 W -  - DEPRAG, Inc.
Specs
Type / Applications Vane Motors
Mounting Flange Mount; Bracket
Material Steel
View Details
Low Rotation Smooth Output Shaft Air Motor - 28M10D-D10 - ASG, Division of Jergens, Inc.
Specs
Air Consumption 12.7 SCFM (21.59 m³/hr)
Free Speed 100 rpm
Weight 2.13 lbs (0.9660 kg)
View Details