DEPRAG, Inc. Power Line 1.9kW Motor with Hand Lever Valve Size 32

Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet
Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line 1.9kW Motor with Hand Lever Valve - Size 32 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 1.9kW Motor with Hand Lever Valve
Size 32
Power Line 1.9kW Motor with Hand Lever Valve Size 32
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Air Motors
Product Number Size 32
Product Name Power Line 1.9kW Motor with Hand Lever Valve
Mounting Flange Mount; Bracket
Material Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 0.9843 to 1.57 inch (25 to 40 mm)
Output Output Shaft
Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Air Starters -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB66-RL-A180-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Torque 1.62 Ft-lbs (2.2 N-m)
View Details
Power Line 6kW ATEX Motor - Size 15 - DEPRAG, Inc.
Specs
Mounting Flange Mount
Material Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 0.9449 to 1.1 inch (24 to 28 mm)
View Details
Smooth Output Shaft Air Motor - 28M70R-D10 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Features Reversible
Torque 4.57 Ft-lbs (6.2 N-m)
Air Consumption 12.3 SCFM (20.91 m³/hr)
View Details