DEPRAG, Inc. Power Line 6kW ATEX Motor Size 15

Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet
Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line 6kW ATEX Motor - Size 15 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 6kW ATEX Motor
Size 15
Power Line 6kW ATEX Motor Size 15
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Air Motors
Product Number Size 15
Product Name Power Line 6kW ATEX Motor
Mounting Flange Mount
Material Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 0.9449 to 1.1 inch (24 to 28 mm)
Output Output Shaft
Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO20/10 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 35.4 Ft-lbs (48 N-m)
View Details
Power Line 1.9kW Motor with Hand Lever Valve - Size 32 - DEPRAG, Inc.
Specs
Mounting Flange Mount; Bracket
Material Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Threaded Output Shaft Air Motor - 28M480D-3/8x24UNF - ASG, Division of Jergens, Inc.
Specs
Torque 0.9661 Ft-lbs (1.31 N-m)
Air Consumption 13.3 SCFM (22.61 m³/hr)
Free Speed 4800 rpm
View Details