DEPRAG, Inc. Power Line 3.2kW Motor with Worm Gears Size 11

Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet
Description
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line 3.2kW Motor with Worm Gears - Size 11 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 3.2kW Motor with Worm Gears
Size 11
Power Line 3.2kW Motor with Worm Gears Size 11
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet
Power Line 3.2kW Motor with Planetary Gears - Size 11 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 3.2kW Motor with Planetary Gears
Size 11
Power Line 3.2kW Motor with Planetary Gears Size 11
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet
Power Line 3.2kW ATEX Motor - Size 11 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 3.2kW ATEX Motor
Size 11
Power Line 3.2kW ATEX Motor Size 11
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet
Power Line 3.2kW Motor with Spur Gears - Size 11 - DEPRAG, Inc.
Lewisville, TX, USA
Power Line 3.2kW Motor with Spur Gears
Size 11
Power Line 3.2kW Motor with Spur Gears Size 11
The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors. The following Power Line motors are available: Power output from 1600W to 18 kW [2.1 - 24 HP] in the execution of: Foot motor Bracket motor Advantages: powerful high start-torque low weight robust, reliable design durable

The product line of our Power Line program exhibits a high grade of flexibility. The high start-torque combined with a low weight and the robust and reliable design are the main advantages when comparing our motors with electric motors.

The following Power Line motors are available:

  • Power output from 1600W to 18 kW [2.1 - 24 HP]

in the execution of:

  • Foot motor
  • Bracket motor

Advantages:

  • powerful
  • high start-torque
  • low weight
  • robust, reliable design
  • durable
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc. DEPRAG, Inc. DEPRAG, Inc. DEPRAG, Inc.
Product Category Air Motors Air Motors Air Motors Air Motors
Product Number Size 11 Size 11 Size 11 Size 11
Product Name Power Line 3.2kW Motor with Worm Gears Power Line 3.2kW Motor with Planetary Gears Power Line 3.2kW ATEX Motor Power Line 3.2kW Motor with Spur Gears
Mounting Flange Mount; Universal Mounting, Bracket Flange Mount Flange Mount Flange Mount; Bracket
Material Aluminum; Stainless-Steel; Plastic; Ceramics Aluminum; Stainless-Steel; Plastic; Ceramics Aluminum; Stainless-Steel; Plastic; Ceramics Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 0.9843 to 1.77 inch (25 to 45 mm) 0.8661 inch (22 mm) 0.7480 to 0.9449 inch (19 to 24 mm) 0.7874 to 1.97 inch (20 to 50 mm)
Output Hollow shaft / Collet Output Shaft Output Shaft Output Shaft
Features Reversible Reversible Reversible Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO20/10 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB46-RML-AR0010-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Features Reversible
View Details
Power Line 18kW Motor without Gears - Size 65 - DEPRAG, Inc.
Specs
Mounting Flange Mount
Material Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 1.1 inch (28 mm)
View Details
Smooth Output Shaft Air Motor - MN480 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 1.18 Ft-lbs (1.6 N-m)
Air Consumption 21.2 SCFM (36.03 m³/hr)
Free Speed 4800 rpm
View Details