DEPRAG, Inc. Power-EC-servo Screwdriver

Description
Efficiency High drive capacity and precision highly dynamic EC motors with up to 90% efficiency rating lower screwdriver operating temperature power density is increased by factor 2 extremely compact footprint: 50 Nm with screwdriver diameter 36 mm Reliability Torque measurement transducer completely digital signal transmission no processing disruptions distance between screwdriver and controller can be up to 25 m redundancy - by a second measurement transducer (optional) Gearbox maintenance interval parameters can be set for the specific screw assembly application according to the mechanical power of the screwdriver Screwdriver cable multi-function cable for power supply and signals vibration proof screwdriver plug connector torsion and flexibility tested Sequence controller passive temperature dissipation from the controller via heat sink comprehensive self diagnostics and safety functions: internal voltages - internal communication - function of the hardware components - overload and short circuit protection of the inputs and outputs - protocol function for automatic creation of a system image universal power supply automatic screwdriver type recognition and parameter transfer via electronic identification card inside the screwdriver various fieldbus interface options for signal and data transfer: PROFIBUS - PROFINET - EtherCAT - Ethernet/IP Flexibility versatile programming and documentation interfaces: fieldbus - web server - graphic display - Ethernet individual screen configuration for up to 10 users availability of common screwdriving strategies: torque controlled screw assembly with angle monitoring - angle controlled screw assembly with torque monitoring - loosening to angle - tightening/loosening with remote stop signal - hold position - friction controlled tightening method, torque assembly with speed adjustment by trigger torque 120 multi-step screwdriving programs selected via I/O (fieldbus > 120) Ease of use graphic display 7“ (colour - touch screen) plain text messages indicate processing status OS independent parameterization of the controller (via web server) storage of data results (7 days - unlimited number of cycles) detailed LED indication on the controller front panel
Datasheet
Description
Efficiency High drive capacity and precision highly dynamic EC motors with up to 90% efficiency rating lower screwdriver operating temperature power density is increased by factor 2 extremely compact footprint: 50 Nm with screwdriver diameter 36 mm Reliability Torque measurement transducer completely digital signal transmission no processing disruptions distance between screwdriver and controller can be up to 25 m redundancy - by a second measurement transducer (optional) Gearbox maintenance interval parameters can be set for the specific screw assembly application according to the mechanical power of the screwdriver Screwdriver cable multi-function cable for power supply and signals vibration proof screwdriver plug connector torsion and flexibility tested Sequence controller passive temperature dissipation from the controller via heat sink comprehensive self diagnostics and safety functions: internal voltages - internal communication - function of the hardware components - overload and short circuit protection of the inputs and outputs - protocol function for automatic creation of a system image universal power supply automatic screwdriver type recognition and parameter transfer via electronic identification card inside the screwdriver various fieldbus interface options for signal and data transfer: PROFIBUS - PROFINET - EtherCAT - Ethernet/IP Flexibility versatile programming and documentation interfaces: fieldbus - web server - graphic display - Ethernet individual screen configuration for up to 10 users availability of common screwdriving strategies: torque controlled screw assembly with angle monitoring - angle controlled screw assembly with torque monitoring - loosening to angle - tightening/loosening with remote stop signal - hold position - friction controlled tightening method, torque assembly with speed adjustment by trigger torque 120 multi-step screwdriving programs selected via I/O (fieldbus > 120) Ease of use graphic display 7“ (colour - touch screen) plain text messages indicate processing status OS independent parameterization of the controller (via web server) storage of data results (7 days - unlimited number of cycles) detailed LED indication on the controller front panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power-EC-servo Screwdriver -  - DEPRAG, Inc.
Lewisville, TX, USA
Power-EC-servo Screwdriver
Power-EC-servo Screwdriver
Efficiency High drive capacity and precision highly dynamic EC motors with up to 90% efficiency rating lower screwdriver operating temperature power density is increased by factor 2 extremely compact footprint: 50 Nm with screwdriver diameter 36 mm Reliability Torque measurement transducer completely digital signal transmission no processing disruptions distance between screwdriver and controller can be up to 25 m redundancy - by a second measurement transducer (optional) Gearbox maintenance interval parameters can be set for the specific screw assembly application according to the mechanical power of the screwdriver Screwdriver cable multi-function cable for power supply and signals vibration proof screwdriver plug connector torsion and flexibility tested Sequence controller passive temperature dissipation from the controller via heat sink comprehensive self diagnostics and safety functions: internal voltages - internal communication - function of the hardware components - overload and short circuit protection of the inputs and outputs - protocol function for automatic creation of a system image universal power supply automatic screwdriver type recognition and parameter transfer via electronic identification card inside the screwdriver various fieldbus interface options for signal and data transfer: PROFIBUS - PROFINET - EtherCAT - Ethernet/IP Flexibility versatile programming and documentation interfaces: fieldbus - web server - graphic display - Ethernet individual screen configuration for up to 10 users availability of common screwdriving strategies: torque controlled screw assembly with angle monitoring - angle controlled screw assembly with torque monitoring - loosening to angle - tightening/loosening with remote stop signal - hold position - friction controlled tightening method, torque assembly with speed adjustment by trigger torque 120 multi-step screwdriving programs selected via I/O (fieldbus > 120) Ease of use graphic display 7“ (colour - touch screen) plain text messages indicate processing status OS independent parameterization of the controller (via web server) storage of data results (7 days - unlimited number of cycles) detailed LED indication on the controller front panel

Efficiency High drive capacity and precision

  • highly dynamic EC motors with up to 90% efficiency rating
  • lower screwdriver operating temperature
  • power density is increased by factor 2
  • extremely compact footprint: 50 Nm with screwdriver diameter 36 mm

Reliability Torque measurement transducer

  • completely digital signal transmission
  • no processing disruptions
  • distance between screwdriver and controller can be up to 25 m
  • redundancy - by a second measurement transducer (optional)

Gearbox

  • maintenance interval parameters can be set for the specific screw assembly
  • application according to the mechanical power of the screwdriver

Screwdriver cable

  • multi-function cable for power supply and signals
  • vibration proof screwdriver plug connector
  • torsion and flexibility tested

Sequence controller

  • passive temperature dissipation from the controller via heat sink
  • comprehensive self diagnostics and safety functions: internal voltages - internal
  • communication - function of the hardware components - overload and
  • short circuit protection of the inputs and outputs - protocol function for
  • automatic creation of a system image
  • universal power supply
  • automatic screwdriver type recognition and parameter transfer via electronic
  • identification card inside the screwdriver
  • various fieldbus interface options for signal and data transfer:
  • PROFIBUS - PROFINET - EtherCAT - Ethernet/IP

Flexibility

  • versatile programming and documentation interfaces:
  • fieldbus - web server - graphic display - Ethernet
  • individual screen configuration for up to 10 users
  • availability of common screwdriving strategies:
  • torque controlled screw assembly with angle monitoring - angle controlled screw
  • assembly with torque monitoring - loosening to angle - tightening/loosening
  • with remote stop signal - hold position - friction controlled tightening method,
  • torque assembly with speed adjustment by trigger torque
  • 120 multi-step screwdriving programs selected via I/O (fieldbus > 120)

Ease of use

  • graphic display 7“ (colour - touch screen)
  • plain text messages indicate processing status
  • OS independent parameterization of the controller (via web server)
  • storage of data results (7 days - unlimited number of cycles)
  • detailed LED indication on the controller front panel
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Name Power-EC-servo Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966365 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 900 rpm
View Details
Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pnuematic Handheld Screwdriver, Straight Design - MICROMAT/MINIMAT ESD - DEPRAG, Inc.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details