DEPRAG, Inc. Stationary Grinder, End-of Arm-Tooling MA 070-153V/S1

Description
Efficiency Flexibility Precision Highly durable Our stationary grinder is designed as a customized customer solution to be used in a connection with an industrial robot, especially in mass productions. The special grinding head is designed to hold DEPRAG INDUSTRIAL grinding spindle and is equipped with a flange for subsequent connection to the selected industrial robot. In order to reach optimal grinding characteristics, the downforce of the spindle holding the grinding insert is regulated by air. Applications Grinding and polishing of flat or curved surfaced in the automotive industry Treatment of forms, dies and punches Finishing of different type of cast iron parts, welding seams, deburring of edges or any other surface work in various industries.
Datasheet
Description
Efficiency Flexibility Precision Highly durable Our stationary grinder is designed as a customized customer solution to be used in a connection with an industrial robot, especially in mass productions. The special grinding head is designed to hold DEPRAG INDUSTRIAL grinding spindle and is equipped with a flange for subsequent connection to the selected industrial robot. In order to reach optimal grinding characteristics, the downforce of the spindle holding the grinding insert is regulated by air. Applications Grinding and polishing of flat or curved surfaced in the automotive industry Treatment of forms, dies and punches Finishing of different type of cast iron parts, welding seams, deburring of edges or any other surface work in various industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Grinder, End-of Arm-Tooling - MA 070-153V/S1 - DEPRAG, Inc.
Lewisville, TX, USA
Stationary Grinder, End-of Arm-Tooling
MA 070-153V/S1
Stationary Grinder, End-of Arm-Tooling MA 070-153V/S1
Efficiency Flexibility Precision Highly durable Our stationary grinder is designed as a customized customer solution to be used in a connection with an industrial robot, especially in mass productions. The special grinding head is designed to hold DEPRAG INDUSTRIAL grinding spindle and is equipped with a flange for subsequent connection to the selected industrial robot. In order to reach optimal grinding characteristics, the downforce of the spindle holding the grinding insert is regulated by air. Applications Grinding and polishing of flat or curved surfaced in the automotive industry Treatment of forms, dies and punches Finishing of different type of cast iron parts, welding seams, deburring of edges or any other surface work in various industries.
  • Efficiency
  • Flexibility
  • Precision
  • Highly durable

Our stationary grinder is designed as a customized customer solution to be used in a connection with an industrial robot, especially in mass productions.
The special grinding head is designed to hold DEPRAG INDUSTRIAL grinding spindle and is equipped with a flange for subsequent connection to the selected industrial robot. In order to reach optimal grinding characteristics, the downforce of the spindle holding the grinding insert is regulated by air.

Applications

  • Grinding and polishing of flat or curved surfaced in the automotive industry
  • Treatment of forms, dies and punches
  • Finishing of different type of cast iron parts, welding seams, deburring of edges or any other surface work in various industries.
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Grinders and Grinding Machines
Product Number MA 070-153V/S1
Product Name Stationary Grinder, End-of Arm-Tooling
Type Grinder
Mounting Robot Arm
Applications / Materials Abraded Automotive or Paint
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
Wafer Edge Grinders - CVP-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Air Grinder with Collets 110 W / 130 W -  - DEPRAG, Inc.
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 55000 to 72000 rpm
View Details