DEPRAG, Inc. Angle Drill with Morse Taper DA 048 - DA 220

Description
Our line of drills (angle-head design) is designed for the optimum drilling of different materials - for the construction in the ship building- - aviation and automotive industry - as well as the machine building industry. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. Various Angle-Heads - We offer various angle-heads - 90° - 120° - 150°. Collets - Chucks - MORSE Tapers - The drill series offers a modular design - drills with collets - chucks or with MORSE tapers.
Datasheet
Description
Our line of drills (angle-head design) is designed for the optimum drilling of different materials - for the construction in the ship building- - aviation and automotive industry - as well as the machine building industry. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. Various Angle-Heads - We offer various angle-heads - 90° - 120° - 150°. Collets - Chucks - MORSE Tapers - The drill series offers a modular design - drills with collets - chucks or with MORSE tapers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle Drill with Morse Taper - DA 048 - DA 220 - DEPRAG, Inc.
Lewisville, TX, USA
Angle Drill with Morse Taper
DA 048 - DA 220
Angle Drill with Morse Taper DA 048 - DA 220
Our line of drills (angle-head design) is designed for the optimum drilling of different materials - for the construction in the ship building- - aviation and automotive industry - as well as the machine building industry. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. Various Angle-Heads - We offer various angle-heads - 90° - 120° - 150°. Collets - Chucks - MORSE Tapers - The drill series offers a modular design - drills with collets - chucks or with MORSE tapers.

Our line of drills (angle-head design) is designed for the optimum drilling of different materials - for the construction in the ship building- - aviation and automotive industry - as well as the machine building industry.

Advantages:

  • Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance.
  • Optimum Power-to-Weight Ratio - Despite their small dimensions - our drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration.
  • Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck.
  • Various Angle-Heads - We offer various angle-heads - 90° - 120° - 150°. Collets - Chucks - MORSE Tapers - The drill series offers a modular design - drills with collets - chucks or with MORSE tapers.
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Hand Drills
Product Number DA 048 - DA 220
Product Name Angle Drill with Morse Taper
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.5000 to 3.14 inch (12.7 to 79.77 mm)
Length 12.53 to 23.16 inch (318 to 588 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Pistolgrip Drill, Power Output 600 - 1850 W (.80 - 1.85 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0315 to 0.3937 inch (0.8000 to 10 mm)
View Details
LXRH01ZVX - 18V LXT® Lithium-Ion Brushless Cordless 1" Rotary Hammer (Tool Only) - LXRH01ZVX - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Morse Taper Drills w/ Feed Spindle - 2 2502* - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Length 26.5 inch (673 mm)
View Details