Conductix-Wampfler Hazardous Duty Cable Spring Reel - 1500 XA-152100404011

Description
Standard Features • SOW-A cable, on all reels • Spring activated ratchet • 4 roller adjustable cable guide and ball stop • Built to UL 508C table 36.1 / NEC Standards • 6’ feeder cord on fixed end • Indoor or outdoor use • 35 amp, 1-4 conductors 600 Volt, 5-12 conductors 250 Volt • Rugged fabricated steel and cast aluminum construction • Threaded cast aluminum slip ring enclosure • Gray epoxy finish on steel parts UL Hazardous Location Listings • 3 and 4 conductor models with cable installed only • Class I Division 1, Groups C & D (flammable gases or vapors) • Class II Division 1, Groups E, F, & G (combustible dusts) • Class III Division 1 (easily-ignitable fibers or flyings) • Class I Zone 1: AEx d IIB, EX d IIB • Conforms to NEMA 9 and NEMA 4 (IP56) standards You may need to download a .step file viewer to see the attached CAD drawing.
Datasheet
Description
Standard Features • SOW-A cable, on all reels • Spring activated ratchet • 4 roller adjustable cable guide and ball stop • Built to UL 508C table 36.1 / NEC Standards • 6’ feeder cord on fixed end • Indoor or outdoor use • 35 amp, 1-4 conductors 600 Volt, 5-12 conductors 250 Volt • Rugged fabricated steel and cast aluminum construction • Threaded cast aluminum slip ring enclosure • Gray epoxy finish on steel parts UL Hazardous Location Listings • 3 and 4 conductor models with cable installed only • Class I Division 1, Groups C & D (flammable gases or vapors) • Class II Division 1, Groups E, F, & G (combustible dusts) • Class III Division 1 (easily-ignitable fibers or flyings) • Class I Zone 1: AEx d IIB, EX d IIB • Conforms to NEMA 9 and NEMA 4 (IP56) standards You may need to download a .step file viewer to see the attached CAD drawing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Duty Cable Spring Reel - 1500 - XA-152100404011 - Conductix-Wampfler
Omaha, NE, United States
Hazardous Duty Cable Spring Reel - 1500
XA-152100404011
Hazardous Duty Cable Spring Reel - 1500 XA-152100404011
Standard Features • SOW-A cable, on all reels • Spring activated ratchet • 4 roller adjustable cable guide and ball stop • Built to UL 508C table 36.1 / NEC Standards • 6’ feeder cord on fixed end • Indoor or outdoor use • 35 amp, 1-4 conductors 600 Volt, 5-12 conductors 250 Volt • Rugged fabricated steel and cast aluminum construction • Threaded cast aluminum slip ring enclosure • Gray epoxy finish on steel parts UL Hazardous Location Listings • 3 and 4 conductor models with cable installed only • Class I Division 1, Groups C & D (flammable gases or vapors) • Class II Division 1, Groups E, F, & G (combustible dusts) • Class III Division 1 (easily-ignitable fibers or flyings) • Class I Zone 1: AEx d IIB, EX d IIB • Conforms to NEMA 9 and NEMA 4 (IP56) standards You may need to download a .step file viewer to see the attached CAD drawing.

Standard Features
• SOW-A cable, on all reels
• Spring activated ratchet
• 4 roller adjustable cable guide and ball stop
• Built to UL 508C table 36.1 / NEC Standards
• 6’ feeder cord on fixed end
• Indoor or outdoor use
• 35 amp, 1-4 conductors 600 Volt, 5-12 conductors 250 Volt
• Rugged fabricated steel and cast aluminum construction
• Threaded cast aluminum slip ring enclosure
• Gray epoxy finish on steel parts

UL Hazardous Location Listings
• 3 and 4 conductor models with cable installed only
• Class I Division 1, Groups C & D (flammable gases or vapors)
• Class II Division 1, Groups E, F, & G (combustible dusts)
• Class III Division 1 (easily-ignitable fibers or flyings)
• Class I Zone 1: AEx d IIB, EX d IIB
• Conforms to NEMA 9 and NEMA 4 (IP56) standards

You may need to download a .step file viewer to see the attached CAD drawing.

Supplier's Site Datasheet

Technical Specifications

  Conductix-Wampfler
Product Category Reels
Product Number XA-152100404011
Product Name Hazardous Duty Cable Spring Reel - 1500
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Portable Stoarge Hose Reel On Wheels - AT1200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Air Hose Reels - 8738854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3150 inch (8 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Spring-Driven Cable Reel - 1421406030 - Conductix-Wampfler
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details