Conductix-Wampfler Non-Enclosed Slip Ring Assemblies

Description
For the past 60 years Conductix-Wampfler has designed and built rugged slip ring assemblies for industry - first as Industrial Electric Reels (IER), now as part of the Conductix-Wampfler group. Conductix-Wampfler rings are at work in many critical and demanding applications all over the world. We offer standard sizes, with infinite possibilities! R-Series Slip Rings Feature: Reliable brush tracking; Brushes articulate fore and aft and side-to-side to accurately track the ring Long Brush Life; copper graphite and silver graphite "block-style" brushes Maximum conductivity; Polished copper alloy and silver plated rings Modular brushes and holders; brushes are easy to replace; holders are individually removeable without disturbing other components Long lasting, durable construction; strong, engineered plastics are combined with brass and steel hardware Ease of installation; Brushes pre-mounted to rigid brush carriage; no need to install the ring piece-by-piece Max. Speed: up to 125 rpm, or 500 rpm with optional ball bearings (1.5" bore) Bore size - The "bore" is the hole through the middle of the assembly that allows it to slide onto the host mounting shaft. Standard sizes: 1.5 inch (can be sleeved to a smaller size) 2.5 inch (can be factory modified to up to 3.5 inch) 4.0 inch (can be factory modified to up to 6.5 inch) 8.0 inch (can be factory modified to up to 10.5 inch) Conductor Types - Each individual ring can be specified to handle the required current and voltage. The different ring ampacities are integrated into a single assembly. We offer these basic types of conductors: 15 amps for signals and controls (available up to 4" bore); 250 volts maximum 35, 75, 110, 150 (all bore sizes); 600 volts maximum 225, 300, 400, or 600 amps for power (2.5" through 8" bores); 600 volts maximum
Description
For the past 60 years Conductix-Wampfler has designed and built rugged slip ring assemblies for industry - first as Industrial Electric Reels (IER), now as part of the Conductix-Wampfler group. Conductix-Wampfler rings are at work in many critical and demanding applications all over the world. We offer standard sizes, with infinite possibilities! R-Series Slip Rings Feature: Reliable brush tracking; Brushes articulate fore and aft and side-to-side to accurately track the ring Long Brush Life; copper graphite and silver graphite "block-style" brushes Maximum conductivity; Polished copper alloy and silver plated rings Modular brushes and holders; brushes are easy to replace; holders are individually removeable without disturbing other components Long lasting, durable construction; strong, engineered plastics are combined with brass and steel hardware Ease of installation; Brushes pre-mounted to rigid brush carriage; no need to install the ring piece-by-piece Max. Speed: up to 125 rpm, or 500 rpm with optional ball bearings (1.5" bore) Bore size - The "bore" is the hole through the middle of the assembly that allows it to slide onto the host mounting shaft. Standard sizes: 1.5 inch (can be sleeved to a smaller size) 2.5 inch (can be factory modified to up to 3.5 inch) 4.0 inch (can be factory modified to up to 6.5 inch) 8.0 inch (can be factory modified to up to 10.5 inch) Conductor Types - Each individual ring can be specified to handle the required current and voltage. The different ring ampacities are integrated into a single assembly. We offer these basic types of conductors: 15 amps for signals and controls (available up to 4" bore); 250 volts maximum 35, 75, 110, 150 (all bore sizes); 600 volts maximum 225, 300, 400, or 600 amps for power (2.5" through 8" bores); 600 volts maximum

Suppliers

Company
Product
Description
Supplier Links
Non-Enclosed Slip Ring Assemblies -  - Conductix-Wampfler
Omaha, NE, United States
Non-Enclosed Slip Ring Assemblies
Non-Enclosed Slip Ring Assemblies
For the past 60 years Conductix-Wampfler has designed and built rugged slip ring assemblies for industry - first as Industrial Electric Reels (IER), now as part of the Conductix-Wampfler group. Conductix-Wampfler rings are at work in many critical and demanding applications all over the world. We offer standard sizes, with infinite possibilities! R-Series Slip Rings Feature: Reliable brush tracking; Brushes articulate fore and aft and side-to-side to accurately track the ring Long Brush Life; copper graphite and silver graphite "block-style" brushes Maximum conductivity; Polished copper alloy and silver plated rings Modular brushes and holders; brushes are easy to replace; holders are individually removeable without disturbing other components Long lasting, durable construction; strong, engineered plastics are combined with brass and steel hardware Ease of installation; Brushes pre-mounted to rigid brush carriage; no need to install the ring piece-by-piece Max. Speed: up to 125 rpm, or 500 rpm with optional ball bearings (1.5" bore) Bore size - The "bore" is the hole through the middle of the assembly that allows it to slide onto the host mounting shaft. Standard sizes: 1.5 inch (can be sleeved to a smaller size) 2.5 inch (can be factory modified to up to 3.5 inch) 4.0 inch (can be factory modified to up to 6.5 inch) 8.0 inch (can be factory modified to up to 10.5 inch) Conductor Types - Each individual ring can be specified to handle the required current and voltage. The different ring ampacities are integrated into a single assembly. We offer these basic types of conductors: 15 amps for signals and controls (available up to 4" bore); 250 volts maximum 35, 75, 110, 150 (all bore sizes); 600 volts maximum 225, 300, 400, or 600 amps for power (2.5" through 8" bores); 600 volts maximum

For the past 60 years Conductix-Wampfler has designed and built rugged slip ring assemblies for industry - first as Industrial Electric Reels (IER), now as part of the Conductix-Wampfler group. Conductix-Wampfler rings are at work in many critical and demanding applications all over the world. We offer standard sizes, with infinite possibilities!

R-Series Slip Rings Feature:

  • Reliable brush tracking; Brushes articulate fore and aft and side-to-side to accurately track the ring
  • Long Brush Life; copper graphite and silver graphite "block-style" brushes
  • Maximum conductivity; Polished copper alloy and silver plated rings
  • Modular brushes and holders; brushes are easy to replace; holders are individually removeable without disturbing other components
  • Long lasting, durable construction; strong, engineered plastics are combined with brass and steel hardware
  • Ease of installation; Brushes pre-mounted to rigid brush carriage; no need to install the ring piece-by-piece
  • Max. Speed: up to 125 rpm, or 500 rpm with optional ball bearings (1.5" bore)

Bore size - The "bore" is the hole through the middle of the assembly that allows it to slide onto the host mounting shaft. Standard sizes:

  • 1.5 inch (can be sleeved to a smaller size)
  • 2.5 inch (can be factory modified to up to 3.5 inch)
  • 4.0 inch (can be factory modified to up to 6.5 inch)
  • 8.0 inch (can be factory modified to up to 10.5 inch)

Conductor Types - Each individual ring can be specified to handle the required current and voltage. The different ring ampacities are integrated into a single assembly. We offer these basic types of conductors:

  • 15 amps for signals and controls (available up to 4" bore); 250 volts maximum
  • 35, 75, 110, 150 (all bore sizes); 600 volts maximum
  • 225, 300, 400, or 600 amps for power (2.5" through 8" bores); 600 volts maximum
Supplier's Site

Technical Specifications

  Conductix-Wampfler
Product Category Slip Rings
Product Name Non-Enclosed Slip Ring Assemblies
Slip Ring Design Capsule
Configuration Drum Type
Speed 125 to 500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant custom innovative slip rings for wind turbines -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 25
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Meridian Laboratory, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 12
View Details
High Amperage Slip Ring Assemblies -  - Conductix-Wampfler
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Current 600 to 3000 amps
View Details