Conductix-Wampfler High Voltage Slip Ring Assemblies

Description
Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines, logging cranes, large cable reels, and other machines requiring more than 2,000 volts. Solid-Core High Voltage The solid core unit has a completely epoxy filled core to seal out moisture and debris and maintain proper dialectric properties. Each unit is high-pot tested to assure that it will withstand the rated voltage. Voltage maximum: 8,000 volts Air-Gap High Voltage Air-Gap High Voltage Slip Rings adhere to NEC guidelines for the required distance between live conductors. The open construction: Provides access for field wiring Reduces the chance for moisture and debris to collect, which might compromise the dielectric properties of the unit. Each Air-Gap High Voltage Slip Ring is high-pot tested to assure that it will withstand the rated voltage. Voltage maximum: Up to 25,000 volts
Description
Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines, logging cranes, large cable reels, and other machines requiring more than 2,000 volts. Solid-Core High Voltage The solid core unit has a completely epoxy filled core to seal out moisture and debris and maintain proper dialectric properties. Each unit is high-pot tested to assure that it will withstand the rated voltage. Voltage maximum: 8,000 volts Air-Gap High Voltage Air-Gap High Voltage Slip Rings adhere to NEC guidelines for the required distance between live conductors. The open construction: Provides access for field wiring Reduces the chance for moisture and debris to collect, which might compromise the dielectric properties of the unit. Each Air-Gap High Voltage Slip Ring is high-pot tested to assure that it will withstand the rated voltage. Voltage maximum: Up to 25,000 volts

Suppliers

Company
Product
Description
Supplier Links
High Voltage Slip Ring Assemblies -  - Conductix-Wampfler
Omaha, NE, United States
High Voltage Slip Ring Assemblies
High Voltage Slip Ring Assemblies
Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines, logging cranes, large cable reels, and other machines requiring more than 2,000 volts. Solid-Core High Voltage The solid core unit has a completely epoxy filled core to seal out moisture and debris and maintain proper dialectric properties. Each unit is high-pot tested to assure that it will withstand the rated voltage. Voltage maximum: 8,000 volts Air-Gap High Voltage Air-Gap High Voltage Slip Rings adhere to NEC guidelines for the required distance between live conductors. The open construction: Provides access for field wiring Reduces the chance for moisture and debris to collect, which might compromise the dielectric properties of the unit. Each Air-Gap High Voltage Slip Ring is high-pot tested to assure that it will withstand the rated voltage. Voltage maximum: Up to 25,000 volts

Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines, logging cranes, large cable reels, and other machines requiring more than 2,000 volts.

Solid-Core High Voltage
The solid core unit has a completely epoxy filled core to seal out moisture and debris and maintain proper dialectric properties. Each unit is high-pot tested to assure that it will withstand the rated voltage.

Voltage maximum: 8,000 volts

Air-Gap High Voltage
Air-Gap High Voltage Slip Rings adhere to NEC guidelines for the required distance between live conductors. The open construction:

  • Provides access for field wiring
  • Reduces the chance for moisture and debris to collect, which might compromise the dielectric properties of the unit.

Each Air-Gap High Voltage Slip Ring is high-pot tested to assure that it will withstand the rated voltage.

Voltage maximum: Up to 25,000 volts

Supplier's Site

Technical Specifications

  Conductix-Wampfler
Product Category Slip Rings
Product Name High Voltage Slip Ring Assemblies
Slip Ring Design Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant 55mm high frequency slip ring with 1 channel high frequency rotary joint and electric signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 49
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Miniature Slip Ring with Low Electrical Noise - LPM-12L - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 12
Speed 0.0 to 300 rpm
View Details
High Amperage Slip Ring Assemblies -  - Conductix-Wampfler
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Current 600 to 3000 amps
View Details