Conductix-Wampfler Spring Retractor & Torque Reels ER 10A

Description
Conductix-Wampfler has applied its spring reel technology to a series of rugged Torque Reels (also referred to as "Retractors") and Balance Reel. These are reels equipped with wire rope (non-electrical cables) to provide spring assistance to the lifting of heavy items such as power tools, looped cables, and other loads. The Torque Reel (Retractor) increases its spring tension the further you pull the cable out. The "Balance Reel" provides continuous spring tension no matter how much cable is pulled out.
Datasheet
Description
Conductix-Wampfler has applied its spring reel technology to a series of rugged Torque Reels (also referred to as "Retractors") and Balance Reel. These are reels equipped with wire rope (non-electrical cables) to provide spring assistance to the lifting of heavy items such as power tools, looped cables, and other loads. The Torque Reel (Retractor) increases its spring tension the further you pull the cable out. The "Balance Reel" provides continuous spring tension no matter how much cable is pulled out.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Retractor & Torque Reels - ER 10A - Conductix-Wampfler
Omaha, NE, United States
Spring Retractor & Torque Reels
ER 10A
Spring Retractor & Torque Reels ER 10A
Conductix-Wampfler has applied its spring reel technology to a series of rugged Torque Reels (also referred to as "Retractors") and Balance Reel. These are reels equipped with wire rope (non-electrical cables) to provide spring assistance to the lifting of heavy items such as power tools, looped cables, and other loads. The Torque Reel (Retractor) increases its spring tension the further you pull the cable out. The "Balance Reel" provides continuous spring tension no matter how much cable is pulled out.

Conductix-Wampfler has applied its spring reel technology to a series of rugged Torque Reels (also referred to as "Retractors") and Balance Reel. These are reels equipped with wire rope (non-electrical cables) to provide spring assistance to the lifting of heavy items such as power tools, looped cables, and other loads.
The Torque Reel (Retractor) increases its spring tension the further you pull the cable out. The "Balance Reel" provides continuous spring tension no matter how much cable is pulled out.

Supplier's Site Datasheet

Technical Specifications

  Conductix-Wampfler
Product Category Tool Retractors
Product Number ER 10A
Product Name Spring Retractor & Torque Reels
Load Capacity 0.6600 to 5 lbs (0.2993 to 2.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tool Balancing System - Helicol-Combi® - DME Company
Specs
Load Capacity 11 lbs (4.99 kg)
Reach / Travel 5.83 ft (17.78 dm)
Type Helical Ext
View Details
Tapered Drum Balancer, 3.3 - 6.6 lbs. - 64025 - ASG, Division of Jergens, Inc.
Specs
Load Capacity 3.3 to 6.6 lbs (1.5 to 2.99 kg)
Reach / Travel 4.3 ft (13.11 dm)
Features Balancer
View Details
Spring Retractor & Torque Reels - ERP-2E - Conductix-Wampfler
Specs
Load Capacity 2.2 to 4.4 lbs (0.9977 to 2 kg)
Reach / Travel 4.92 ft (15.01 dm)
Type Reel
View Details
Spring Balancer, 1.8 - 4.4 lbs. - 64020 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Load Capacity 1.8 to 4.4 lbs (0.8163 to 2 kg)
Reach / Travel 5.2 ft (15.85 dm)
Power Spring
View Details