64025 -- TAPERED DRUM BALANCER, 3.3 - 6.6 LBS.
ASG, Division of Jergens, Inc.
Tapered Drum Balancer, 3.3 - 6.6 lbs.
64025
Description
Reduce operator fatigue
Tools become weightless
Smooth operation
Two types available: retracting and positioning
-
ASG, Division of Jergens, Inc.
Description
Reduce operator fatigue
Tools become weightless
Smooth operation
Two types available: retracting and positioning
Suppliers
Tapered Drum Balancer, 3.3 - 6.6 lbs.
64025
Reduce operator fatigue
Tools become weightless
Smooth operation
Two types available: retracting and positioning
- Reduce operator fatigue
- Tools become weightless
- Smooth operation
- Two types available: retracting and positioning
Supplier's Site
Technical Specifications
|
Product Category
|
Tool Retractors |
|
Product Number
|
64025 |
|
Product Name
|
Tapered Drum Balancer, 3.3 - 6.6 lbs. |
|
Load Capacity
|
3.3 to 6.6 lbs (1.5 to 2.99 kg)
|
Unlock Full Specs
to access all available technical data