64020 -- SPRING BALANCER, 1.8 - 4.4 LBS.
ASG, Division of Jergens, Inc.
Spring Balancer, 1.8 - 4.4 lbs.
64020
Description
Reduce operator fatigue
Tools become weightless
Smooth operation
Two types available: retracting and positioning
-
ASG, Division of Jergens, Inc.
Description
Reduce operator fatigue
Tools become weightless
Smooth operation
Two types available: retracting and positioning
Suppliers
Spring Balancer, 1.8 - 4.4 lbs.
64020
Reduce operator fatigue
Tools become weightless
Smooth operation
Two types available: retracting and positioning
- Reduce operator fatigue
- Tools become weightless
- Smooth operation
- Two types available: retracting and positioning
Supplier's Site
Technical Specifications
|
Product Category
|
Tool Retractors |
|
Product Number
|
64020 |
|
Product Name
|
Spring Balancer, 1.8 - 4.4 lbs. |
|
Load Capacity
|
1.8 to 4.4 lbs (0.8163 to 2 kg)
|
Unlock Full Specs
to access all available technical data