Conductix-Wampfler Spring-Driven Cable Reel 40212AA-K

Description
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features: 30 feet of SJT cable 10 amps 125 VAC capacity Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features: 25 feet of SJT cable 10 amps 115 volts capacity
Datasheet
Description
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features: 30 feet of SJT cable 10 amps 125 VAC capacity Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features: 25 feet of SJT cable 10 amps 115 volts capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring-Driven Cable Reel - 40212AA-K - Conductix-Wampfler
Omaha, NE, United States
Spring-Driven Cable Reel
40212AA-K
Spring-Driven Cable Reel 40212AA-K
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features: 30 feet of SJT cable 10 amps 125 VAC capacity Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features: 25 feet of SJT cable 10 amps 115 volts capacity

Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel.
The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features:

  • 30 feet of SJT cable
  • 10 amps 125 VAC capacity

Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features:

  • 25 feet of SJT cable
  • 10 amps 115 volts capacity
Supplier's Site Datasheet

Technical Specifications

  Conductix-Wampfler
Product Category Reels
Product Number 40212AA-K
Product Name Spring-Driven Cable Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - F - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
View Details
Hose Reels - 4952084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Spring-Driven Cable Reel - 1421003030 - Conductix-Wampfler
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details