DCM Tech Inc. Rotary Surface Grinder IG 382

Description
IG 382 SD FEATURES 36” variable speed electromagnetic chuck with auto demag cycle 30HP grinding spindle motor Integral coolant filtration & mist collection systems Easy to operate touchscreen controls Mitsubishi FX5U PLC 3 Grinding Modes - Conventional, Incremental and Grind to Height Regrind feature allows re-running previous grind sequence without reprogramming Continuous grind – the machine can automatically cycle through grind 1, 2 & 3 Servo-driven precision control of both Z and X-axis with absolute home positioning The cross slide X-axis moves with manual pulse generator Backlash compensation on both axes Password protection & operator lockout features SECS/GEM Interfaced to work with 3rd party Scada type software Password protection and operator lock-out features Automatic routine maintenance reminders 76" x 64" Footprint The IG 382 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy to read display with new features such as automatic maintenance reminders, pre-loaded instruction manuals and PDFs, and an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such as glass, ceramic, carbide, and metals. The IG 382 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck, thru-spindle vacuum/pressure port, integral mist collection and coolant filtration system, and manual pulse generator for precise positioning.
Description
IG 382 SD FEATURES 36” variable speed electromagnetic chuck with auto demag cycle 30HP grinding spindle motor Integral coolant filtration & mist collection systems Easy to operate touchscreen controls Mitsubishi FX5U PLC 3 Grinding Modes - Conventional, Incremental and Grind to Height Regrind feature allows re-running previous grind sequence without reprogramming Continuous grind – the machine can automatically cycle through grind 1, 2 & 3 Servo-driven precision control of both Z and X-axis with absolute home positioning The cross slide X-axis moves with manual pulse generator Backlash compensation on both axes Password protection & operator lockout features SECS/GEM Interfaced to work with 3rd party Scada type software Password protection and operator lock-out features Automatic routine maintenance reminders 76" x 64" Footprint The IG 382 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy to read display with new features such as automatic maintenance reminders, pre-loaded instruction manuals and PDFs, and an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such as glass, ceramic, carbide, and metals. The IG 382 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck, thru-spindle vacuum/pressure port, integral mist collection and coolant filtration system, and manual pulse generator for precise positioning.

Suppliers

Company
Product
Description
Supplier Links
Rotary Surface Grinder - IG 382 - DCM Tech Inc.
Winona, MN, United States
Rotary Surface Grinder
IG 382
Rotary Surface Grinder IG 382
IG 382 SD FEATURES 36” variable speed electromagnetic chuck with auto demag cycle 30HP grinding spindle motor Integral coolant filtration & mist collection systems Easy to operate touchscreen controls Mitsubishi FX5U PLC 3 Grinding Modes - Conventional, Incremental and Grind to Height Regrind feature allows re-running previous grind sequence without reprogramming Continuous grind – the machine can automatically cycle through grind 1, 2 & 3 Servo-driven precision control of both Z and X-axis with absolute home positioning The cross slide X-axis moves with manual pulse generator Backlash compensation on both axes Password protection & operator lockout features SECS/GEM Interfaced to work with 3rd party Scada type software Password protection and operator lock-out features Automatic routine maintenance reminders 76" x 64" Footprint The IG 382 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy to read display with new features such as automatic maintenance reminders, pre-loaded instruction manuals and PDFs, and an internal memory for repeatable process automation. This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such as glass, ceramic, carbide, and metals. The IG 382 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck, thru-spindle vacuum/pressure port, integral mist collection and coolant filtration system, and manual pulse generator for precise positioning.

IG 382 SD FEATURES

  • 36” variable speed electromagnetic chuck with auto demag cycle
  • 30HP grinding spindle motor
  • Integral coolant filtration & mist collection systems
  • Easy to operate touchscreen controls
  • Mitsubishi FX5U PLC
  • 3 Grinding Modes - Conventional, Incremental and Grind to Height
  • Regrind feature allows re-running previous grind sequence without reprogramming
  • Continuous grind – the machine can automatically cycle through grind 1, 2 & 3
  • Servo-driven precision control of both Z and X-axis with absolute home positioning
  • The cross slide X-axis moves with manual pulse generator
  • Backlash compensation on both axes
  • Password protection & operator lockout features
  • SECS/GEM Interfaced to work with 3rd party Scada type software
  • Password protection and operator lock-out features
  • Automatic routine maintenance reminders
  • 76" x 64" Footprint

The IG 382 SD is packed with innovative features making it more powerful, precise, and most importantly, even easier to use. The touchscreen HMI controls feature a bright and easy to read display with new features such as automatic maintenance reminders, pre-loaded instruction manuals and PDFs, and an internal memory for repeatable process automation.

This machine is the first DCM style rotary surface grinder to feature a precision servo drive cross slide motor which allows this machine to grind tight tolerances along both the Z and X axis. Perform precise step grinds in materials such as glass, ceramic, carbide, and metals.

The IG 382 SD comes standard with all of the features of other DCM style grinders such as a variable speed grinding spindle motor and electromagnetic chuck, thru-spindle vacuum/pressure port, integral mist collection and coolant filtration system, and manual pulse generator for precise positioning.

Supplier's Site

Technical Specifications

  DCM Tech Inc.
Product Category Grinders and Grinding Machines
Product Number IG 382
Product Name Rotary Surface Grinder
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Surface
Mounting Floor / Machine Tool
Industry Applications Additive Manufacturing
Applications / Materials Abraded Bearing; Ceramics / Glass; Clean / Surface Prep; Metal; Tool and Die; Grinding glass plates to thickness, Crystal grinding, Solenoids
Rotary Speed 10 to 70 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-3000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 1852167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Small Angle Sander - RAM10LR - ATA Group
Specs
Type Grinder
Rotary Speed 12000 rpm
Power 0.4000 HP
View Details
Surface Grinder - IG 380 SD - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Ceramics / Glass; Metal; MRO / Resurfacing; Wet Grinding
View Details