TDH-028-225-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TDH-028-225-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TDH-028-225-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.3190 inch (8.1 mm)
|
|
O.D.
|
0.3750 inch (9.52 mm)
|
|
Wire Diameter
|
0.0280 inch (0.7112 mm)
|
|
Spring Length
|
0.1450 inch (3.68 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.3530 inch (8.97 mm)
Wire Diameter
0.0240 inch (0.6096 mm)
Spring Rate
0.0094 in-lb/deg (0.0177 mN-m/arcmin)
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.3700 inch (9.4 mm)
O.D.
0.4300 inch (10.92 mm)
View Details
Units
English
O.D.
0.3680 inch (9.35 mm)
Wire Diameter
0.0380 inch (0.9652 mm)
View Details