TED-030-225-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TED-030-225-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TED-030-225-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.3700 inch (9.4 mm)
|
|
O.D.
|
0.4300 inch (10.92 mm)
|
|
Wire Diameter
|
0.0300 inch (0.7620 mm)
|
|
Spring Length
|
0.1550 inch (3.94 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.2160 inch (5.49 mm)
Wire Diameter
0.0180 inch (0.4572 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.2900 inch (7.37 mm)
O.D.
0.3400 inch (8.64 mm)
View Details
Units
English
O.D.
0.1750 inch (4.44 mm)
Wire Diameter
0.0200 inch (0.5080 mm)
View Details