TDH-028-135-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TDH-028-135-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TDH-028-135-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.3190 inch (8.1 mm)
|
|
O.D.
|
0.3750 inch (9.52 mm)
|
|
Wire Diameter
|
0.0280 inch (0.7112 mm)
|
|
Spring Length
|
0.2250 inch (5.71 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.6540 inch (16.61 mm)
Wire Diameter
0.0540 inch (1.37 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1560 inch (3.96 mm)
O.D.
0.1800 inch (4.57 mm)
View Details
Units
English
O.D.
0.2590 inch (6.58 mm)
Wire Diameter
0.0170 inch (0.4318 mm)
View Details