TBJ-012-225-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TBJ-012-225-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TBJ-012-225-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.1560 inch (3.96 mm)
|
|
O.D.
|
0.1800 inch (4.57 mm)
|
|
Wire Diameter
|
0.0120 inch (0.3048 mm)
|
|
Spring Length
|
0.0500 inch (1.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.2480 inch (6.3 mm)
Wire Diameter
0.0209 inch (0.5300 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.3190 inch (8.1 mm)
O.D.
0.3750 inch (9.52 mm)
View Details
Units
English
O.D.
1.12 inch (28.4 mm)
Wire Diameter
0.1050 inch (2.67 mm)
View Details