S78TSY-054180421 is a left-hand wound torsion spring made of 302 stainless steel, designed for 180° deflection with a maximum torque of 3.275 lbf·in. It has a wire diameter of 0.054 inch, an outer diameter of 0.421 inch, and a mandrel diameter of 0.654 inch. The axial space required for operation is 1.250 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | S78TSY-054180421 |
| Product Name | Torsion spring capable of 180° Deflection and 3.275 lb-in of Torque |
| O.D. | 0.6540 inch (16.61 mm) |
| Wire Diameter | 0.0540 inch (1.37 mm) |
| Maximum Deflection | 180 degrees |