TCK-022-045-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TCK-022-045-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TCK-022-045-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2510 inch (6.38 mm)
|
|
O.D.
|
0.2950 inch (7.49 mm)
|
|
Wire Diameter
|
0.0220 inch (0.5588 mm)
|
|
Spring Length
|
0.2150 inch (5.46 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.7669 inch (19.48 mm)
Wire Diameter
0.0630 inch (1.6 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.3700 inch (9.4 mm)
O.D.
0.4300 inch (10.92 mm)
View Details
Units
English
O.D.
1.2 inch (30.56 mm)
Wire Diameter
0.0950 inch (2.41 mm)
View Details