TCK-020-045-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TCK-020-045-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TCK-020-045-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2550 inch (6.48 mm)
|
|
O.D.
|
0.2950 inch (7.49 mm)
|
|
Wire Diameter
|
0.0200 inch (0.5080 mm)
|
|
Spring Length
|
0.1750 inch (4.44 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.5180 inch (13.16 mm)
Wire Diameter
0.0400 inch (1.02 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.3700 inch (9.4 mm)
O.D.
0.4300 inch (10.92 mm)
View Details
Units
English
O.D.
0.4650 inch (11.81 mm)
Wire Diameter
0.0400 inch (1.02 mm)
View Details