TED-030-045-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TED-030-045-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TED-030-045-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.3700 inch (9.4 mm)
|
|
O.D.
|
0.4300 inch (10.92 mm)
|
|
Wire Diameter
|
0.0300 inch (0.7620 mm)
|
|
Spring Length
|
0.2900 inch (7.37 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.6180 inch (15.7 mm)
Wire Diameter
0.0480 inch (1.22 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.3190 inch (8.1 mm)
O.D.
0.3750 inch (9.52 mm)
View Details
Units
English
O.D.
0.5640 inch (14.33 mm)
Wire Diameter
0.0550 inch (1.4 mm)
View Details