TBK-014-135-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TBK-014-135-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TBK-014-135-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.1670 inch (4.24 mm)
|
|
O.D.
|
0.1950 inch (4.95 mm)
|
|
Wire Diameter
|
0.0140 inch (0.3556 mm)
|
|
Spring Length
|
0.1000 inch (2.54 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.1660 inch (4.22 mm)
Wire Diameter
0.0120 inch (0.3048 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.2900 inch (7.37 mm)
O.D.
0.3400 inch (8.64 mm)
View Details
Units
English
O.D.
0.5370 inch (13.64 mm)
Wire Diameter
0.0590 inch (1.5 mm)
View Details