TDD-025-135-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TDD-025-135-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TDD-025-135-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2900 inch (7.37 mm)
|
|
O.D.
|
0.3400 inch (8.64 mm)
|
|
Wire Diameter
|
0.0250 inch (0.6350 mm)
|
|
Spring Length
|
0.1750 inch (4.44 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.2500 inch (6.35 mm)
Wire Diameter
0.0240 inch (0.6096 mm)
Spring Rate
0.0138 in-lb/deg (0.0259 mN-m/arcmin)
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1560 inch (3.96 mm)
O.D.
0.1800 inch (4.57 mm)
View Details
Units
English
O.D.
0.3770 inch (9.58 mm)
Wire Diameter
0.0350 inch (0.8890 mm)
View Details