TBJ-012-045-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TBJ-012-045-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TBJ-012-045-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.1560 inch (3.96 mm)
|
|
O.D.
|
0.1800 inch (4.57 mm)
|
|
Wire Diameter
|
0.0120 inch (0.3048 mm)
|
|
Spring Length
|
0.1050 inch (2.67 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.6189 inch (15.72 mm)
Wire Diameter
0.0480 inch (1.22 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1670 inch (4.24 mm)
O.D.
0.1950 inch (4.95 mm)
View Details
Units
English
O.D.
0.4040 inch (10.26 mm)
Leg Angle
180°
View Details