ASRaymond 180° Torsion Spring TSP-730

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .404 in, with a leg length from the center of 1.250 in and a torque of 2.500 PSI. Has a Right Hand wind direction and a recommended mandrel size of .250 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .404 in, with a leg length from the center of 1.250 in and a torque of 2.500 PSI. Has a Right Hand wind direction and a recommended mandrel size of .250 in

Suppliers

Company
Product
Description
Supplier Links
180° Torsion Spring - TSP-730 - Reid Supply
Norton Shores, MI, United States
180° Torsion Spring
TSP-730
180° Torsion Spring TSP-730
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .404 in, with a leg length from the center of 1.250 in and a torque of 2.500 PSI. Has a Right Hand wind direction and a recommended mandrel size of .250 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 180° Torsion Spring has an outer diameter of .404 in, with a leg length from the center of 1.250 in and a torque of 2.500 PSI. Has a Right Hand wind direction and a recommended mandrel size of .250 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-730
Product Name 180° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsional Spring: 180 Deg. Deflection, 7.42mm Minimum Axial Space for Operation - S78TSYM122180103 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.6189 inch (15.72 mm)
Wire Diameter 0.0480 inch (1.22 mm)
Maximum Deflection 180 degrees
View Details
Torsion Spring - TCF-018-135-S-L - D.R. Templeman Company (The)
D.R. Templeman Company (The)
Specs
Units English
I.D. 0.2140 inch (5.44 mm)
O.D. 0.2500 inch (6.35 mm)
View Details
Torsion Spring - T028-180-203 - ASRaymond
Specs
Units English
O.D. 0.3400 inch (8.64 mm)
Wire Diameter 0.0280 inch (0.7112 mm)
View Details