Cylinders & Valves, Inc. Pneumatic and Hydraulic 1/2" Bore Cylinder TFC-500-1

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) Non-rotating rods available (single acting spring return only)
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) Non-rotating rods available (single acting spring return only)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 1/2
Strongsville, OH, USA
Pneumatic and Hydraulic 1/2" Bore Cylinder
TFC-500-1
Pneumatic and Hydraulic 1/2" Bore Cylinder TFC-500-1
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) Non-rotating rods available (single acting spring return only)

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • Non-rotating rods available (single acting spring return only)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number TFC-500-1
Product Name Pneumatic and Hydraulic 1/2" Bore Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cylinders - GC 2000 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
View Details
Linear Thruster - LDAT-S102050-DBS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
High Force Electrocylinder - ETH Series - Parker Hannifin / Automation / Electromechanical Division - Europe
Parker Hannifin / Automation / Electromechanical Division - Europe
Specs
Device Type Hydraulic/Electrohydraulic Thruster
Stroke or X-Axis Travel 62.99 inch (1600 mm)
Rated Speed 66.93 in/sec (102 m/min)
View Details
Powered Slide Linear Thruster - AGT-5 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Axis Configuration X Axis Only; X-Y-Z Axes
Stroke or X-Axis Travel 1 to 12 inch (25.4 to 305 mm)
Rated Speed 40 in/sec (60.96 m/min)
View Details