Cygnus Instruments Limited High Temperature Ex Probe

Description
Engineered to be used with the Cygnus 1 Ex ultrasonic thickness gauge, the High Temperature Ex Probe can measure hot surfaces continuously without cooling period – reducing inspection time and facilitating more effective measurement! The probe is designed for use with a special probe cable wrapped in a glass-fibre outer braid to protect the cable. The probe and probe cable are sold separately, enabling lower replacement costs. Frequency Crystal Ø 5.0 MHz 8 mm (0.31 in) Nominal Tip Size 12 mm (0.47 in) Nominal Range in Steel 2.5 – 50 mm (0.1 – 1.97 in) Connectors Twin Microdot 10-32 Surface Temperature 50°C to 300°C (122°F to 572°F)
Request a Quote Datasheet
Description
Engineered to be used with the Cygnus 1 Ex ultrasonic thickness gauge, the High Temperature Ex Probe can measure hot surfaces continuously without cooling period – reducing inspection time and facilitating more effective measurement! The probe is designed for use with a special probe cable wrapped in a glass-fibre outer braid to protect the cable. The probe and probe cable are sold separately, enabling lower replacement costs. Frequency Crystal Ø 5.0 MHz 8 mm (0.31 in) Nominal Tip Size 12 mm (0.47 in) Nominal Range in Steel 2.5 – 50 mm (0.1 – 1.97 in) Connectors Twin Microdot 10-32 Surface Temperature 50°C to 300°C (122°F to 572°F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Ex Probe -  - Cygnus Instruments Limited
Dorchester, United Kingdom
High Temperature Ex Probe
High Temperature Ex Probe
Engineered to be used with the Cygnus 1 Ex ultrasonic thickness gauge, the High Temperature Ex Probe can measure hot surfaces continuously without cooling period – reducing inspection time and facilitating more effective measurement! The probe is designed for use with a special probe cable wrapped in a glass-fibre outer braid to protect the cable. The probe and probe cable are sold separately, enabling lower replacement costs. Frequency Crystal Ø 5.0 MHz 8 mm (0.31 in) Nominal Tip Size 12 mm (0.47 in) Nominal Range in Steel 2.5 – 50 mm (0.1 – 1.97 in) Connectors Twin Microdot 10-32 Surface Temperature 50°C to 300°C (122°F to 572°F)

Engineered to be used with the Cygnus 1 Ex ultrasonic thickness gauge, the High Temperature Ex Probe can measure hot surfaces continuously without cooling period – reducing inspection time and facilitating more effective measurement!

The probe is designed for use with a special probe cable wrapped in a glass-fibre outer braid to protect the cable.

The probe and probe cable are sold separately, enabling lower replacement costs.

Frequency Crystal Ø 5.0 MHz 8 mm (0.31 in) Nominal
Tip Size 12 mm (0.47 in) Nominal
Range in Steel 2.5 – 50 mm (0.1 – 1.97 in)
Connectors Twin Microdot 10-32
Surface Temperature 50°C to 300°C (122°F to 572°F)

Supplier's Site Datasheet

Technical Specifications

  Cygnus Instruments Limited
Product Category Ultrasonic Instruments
Product Name High Temperature Ex Probe
Form Factor Portable / Handheld / Mobile
Unlock Full Specs
to access all available technical data

Similar Products

Single Element Ultrasonic Transducers -  - Cygnus Instruments Limited
Specs
Form Factor Portable / Handheld / Mobile
View Details
Cygnus Underwater -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Form Factor Portable / Handheld / Mobile
View Details
Cygnus ROV Mountable -  - Cygnus Instruments Limited
Cygnus Instruments Limited
View Details
Cygnus 4 General Purpose -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Form Factor Portable / Handheld / Mobile
View Details