Cygnus Instruments Limited Datasheets for Ultrasonic Instruments
Ultrasonic instruments use beams of high frequency, short wave signals to inspect, monitor, and measure materials and components.
Ultrasonic Instruments: Learn more
| Product Name | Notes |
|---|---|
| Couplant is available in both a 1 litre tub and a 118ml flip-top bottle. This ultrasonic couplant is a thixotropic, water-based, blue gel. It is non-hazardous. | |
| Cygnus Instruments Limited An Intrinsically Safe Ex gauge, designed for taking reliable thickness measurements in all hazardous gas Zones (0, 1 & 2), coal mines and combustible dust Zones (21,... | |
| Engineered to be used with the Cygnus 1 Ex ultrasonic thickness gauge, the High Temperature Ex Probe can measure hot surfaces continuously without cooling period – reducing inspection time and... | |
| Single Element transducers are particularly suited to read through and ignore coatings. They are used with our meters in our Multiple-Echo mode. Constructed from high-end stainless steel, they have a... | |
| Specifically designed for divers undertaking ultrasonic thickness measurement (UTM) of underwater structures, the Cygnus Underwater has been built to withstand harsh subsea environments while providing quick and accurate metal thickness... | |
| Specifically designed for divers undertaking ultrasonic thickness measurement (UTM) of underwater structures. The Cygnus Underwater diver held gage has been built to withstand harsh subsea environments while providing quick and... | |
| Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge (depth rated to 3,000m) with live A-scan and piezo-composite probe. This gauge is versatile and... | |
| Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge, ROV MK5 UTG Kit (depth rated to 500 meters (1,640 ft)). This gauge is versatile... | |
| The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials... | |
| The Cygnus 4 General Purpose thickness gauge uses the Multiple-Echo technique to accurately measure metal thickness without removing protective coatings. This compact gauge is light but tough and truly simple... | |
| The Cygnus 4+ General Purpose thickness gauge is a light, tough multi-mode thickness gauge. It features a sunlight readable display with Live A-scan, intuitive menu and sequential data logging for... | |
| The Cygnus 6+ PRO thickness gauge boasts a full range of useful features for professional users, including A-scan, B-scan and comprehensive data logging. Used with Cygnus High Temperature probe, the... | |
| The Cygnus DIVE is a robust, wrist-mountable ultrasonic underwater thickness gauge - providing an invaluable free hand while performing Ultrasonic Thickness Measurement (UTM) underwater. The large, bright display with Live... | |
| The Cygnus Mini ROV Mountable thickness gauge has been specially designed to be mounted onto small observation ROVs with or without a manipulator facility. Built in conjunction with VideoRay, this... | |
| This is a twin element ultrasonic transducer designed for high-temperature, in-service thickness measurements and corrosion surveys across oil & gas, refining, energy and process sectors. No cooling period required – | |
| Twin crystal transducers are particularly suited to measuring heavily corroded metals. They are used with our thickness meters in two measuring modes. In Echo-Echo mode, up to 0.040 inch of... |