Custom Silicon Solutions, Inc. Industrial ASIC Applications 15W Thermal Controller

Description
This device is used in precision clock generators to hold the temperature of a crystal constant. It incorporates the heating element, temperature sensor and error amplifier into one IC. An internal DAC and EEPROM set the temperature. A 15V power FET acts as the heater. The maximum current is programmable and stored in the EEPROM. Features: 15W Maximum Power (15V, 1 Amp) Internal Temperature Sensor DAC Sets Temperature (65°C - 125°C) Current Limit = 0.1A to 1.0A (16 steps) 1-Wire Serial Interface 5 Pin TO-252 Package Temperature Range = -40°C to +125°C
Description
This device is used in precision clock generators to hold the temperature of a crystal constant. It incorporates the heating element, temperature sensor and error amplifier into one IC. An internal DAC and EEPROM set the temperature. A 15V power FET acts as the heater. The maximum current is programmable and stored in the EEPROM. Features: 15W Maximum Power (15V, 1 Amp) Internal Temperature Sensor DAC Sets Temperature (65°C - 125°C) Current Limit = 0.1A to 1.0A (16 steps) 1-Wire Serial Interface 5 Pin TO-252 Package Temperature Range = -40°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
Industrial ASIC Applications - 15W Thermal Controller - Custom Silicon Solutions, Inc.
Irvine, CA, USA
Industrial ASIC Applications
15W Thermal Controller
Industrial ASIC Applications 15W Thermal Controller
This device is used in precision clock generators to hold the temperature of a crystal constant. It incorporates the heating element, temperature sensor and error amplifier into one IC. An internal DAC and EEPROM set the temperature. A 15V power FET acts as the heater. The maximum current is programmable and stored in the EEPROM. Features: 15W Maximum Power (15V, 1 Amp) Internal Temperature Sensor DAC Sets Temperature (65°C - 125°C) Current Limit = 0.1A to 1.0A (16 steps) 1-Wire Serial Interface 5 Pin TO-252 Package Temperature Range = -40°C to +125°C

This device is used in precision clock generators to hold the temperature of a crystal constant. It incorporates the heating element, temperature sensor and error amplifier into one IC. An internal DAC and EEPROM set the temperature. A 15V power FET acts as the heater. The maximum current is programmable and stored in the EEPROM.

Features:

  • 15W Maximum Power (15V, 1 Amp)
  • Internal Temperature Sensor
  • DAC Sets Temperature (65°C - 125°C)
  • Current Limit = 0.1A to 1.0A (16 steps)
  • 1-Wire Serial Interface
  • 5 Pin TO-252 Package
  • Temperature Range = -40°C to +125°C
Supplier's Site

Technical Specifications

  Custom Silicon Solutions, Inc.
Product Category Application Specific Integrated Circuits (ASIC)
Product Number 15W Thermal Controller
Product Name Industrial ASIC Applications
Unlock Full Specs
to access all available technical data

Similar Products