This device is a remote powered ID tag. When connected to a suitable antenna, data can be written and read via an RF link. It contains a full wave rectifier to extract power from the RF signal. Data is stored in a micro-power EEPROM. Serial data is transmitted between the tag and a receiver via the RF link.
Features:
Low Minimum Supply Voltage (2.7V)
Low Active Current (< 10uA)
RF Full Wave Rectifier
Internal Voltage Regulator
56 Bit Micro-power EEPROM
Read & Write via RF
Temperature Range = -40°C to +85°C
This device is a remote powered ID tag. When connected to a suitable antenna, data can be written and read via an RF link. It contains a full wave rectifier to extract power from the RF signal. Data is stored in a micro-power EEPROM. Serial data is transmitted between the tag and a receiver via the RF link.
Features:
- Low Minimum Supply Voltage (2.7V)
- Low Active Current (< 10uA)
- RF Full Wave Rectifier
- Internal Voltage Regulator
- 56 Bit Micro-power EEPROM
- Read & Write via RF
- Temperature Range = -40°C to +85°C