FEATURES:
· Requires Single 5 Volt Supply
· Fixed Beam or Laser Input
· RS-232 or RS-422 Communications
· Decodes Most Common Barcodes
· User Configurable
· Surface Mount Construction
· 2.9" X 1.6" Circuit Board.
DESCRIPTION:
The DA1000 Series Barcode Decoder module is designed for OEM applications. The complete circuit is contained on a 2.9" X 1.6" circuit board and requires only a 5 Volt DC power supply. The unit is designed to accept an input from a digital barcode sensor. The sensor may be a wand, fixed beam scanner, or moving beam laser. The communications is RS-232 with RTS/CTS handshaking or RS-422, Data Only. The module decodes seven standard barcode symbologies and automatically identifies the barcode type being scanned, if more than one type is enabled. All major operating parameters of the decoder can be configured using a serial data terminal, or PC configured as a terminal. Configuration information is stored in non-volatile memory. The board contains a Good Read LED indicator.
TYPICAL APPLICATIONS:
This unit is designed for OEM applications where barcode reading capability needs to be implemented as part of an overall product design. The decoder module saves the designer the task of programming a micro controller to handle these functions. The board can be configured prior to installation, or it can be configured by the host device. Configuration is accomplished through the board's serial port.
| Custom Sensors, Inc. | |
|---|---|
| Product Category | Barcode Decoders |
| Product Number | DA1000 |
| Product Name | Board Level Barcode Decoder |