FEATURES:
·Inexpensive Decoder Solution
·Interleaved 2 of 5 Code Only
·No External Memory Required
·Serial Interface
·Minimal External Components
·Read and Transmit Only
The DB2000 Series decoder chips are offered as an inexpensive decoding solution where a numeric, fixed length barcode can be used. The decoder decodes Interleaved 2 of 5 barcode in fixed lengths of 4 to 14 digits. Because of the characteristics of the Interleaved 2 of 5 code, use of a fixed length is always recommended to reduce the risk of false reads. Interleaved 2 of 5 has the advantage of being easy to print and produces a shorter barcode symbol than many other symbologies. Using the DB2000 chip, a minimal number of additional components is necessary to construct a decoder that will read and transmit barcode data via an RS-232 interface.
APPLICATIONS:
The DB2000 Series is designed to be incorporated into the users printed circuit board. The unit is available in either PLCC-44 or 40-pin DIP packages. No external memory or latch chips are required, keeping component count to a minimum. External circuitry includes a crystal, reset/watchdog chip such as a MAX824 or DS1232 and an RS-232 communications chip like the MAX232 ot LT1080. A general application circuit is shown below. Good circuit layout practices are required when designing a circuit board, including a decoupling capacitor close to the Vcc and Ground pins.
| Custom Sensors, Inc. | |
|---|---|
| Product Category | Barcode Decoders |
| Product Number | DB2000 |
| Product Name | Chip Level Barcode Decoder |