Custom Milling & Consulting, Inc. Three Roll Mill EXAKT 120 S-450

Description
The "S" Series Three Roll Mills are feature rich and provide performance that meets or exceeds that of much larger production models. The unique tensioning system of the "S" Series minimizes the free play in the roller ball bearings insuring a more constant gap and ultimately a finer, more uniform particle size in the product. And the gap is easily set with a single hand wheel for parallel roller adjustment to 3-5 microns at its closest setting. The rollers are available in 80 mm diameter or 120 mm diameter configurations. In addition, the 120 mm model is also available with rollers either 250 mm or 450 mm long. The roller materials also reflect the care that has gone into the design of the "S" Series. The roller tensioning system and constant gap make it possible to use a variety of materials for the rollers. Chrome plated, hardened steel P9 - Aluminum Oxide (99.7% Al2O3), in two surface finishes P8.8 - Zirconium Oxide (ZrO2) With the introduction of ceramic-based rollers, metal contamination of the product during processing has been dramatically reduced. With the ensuing introduction of ceramic scraper blades, metal contamination can be eliminated. Scraper blades are available in plastic, surface treated steel, aluminum oxide and zirconium oxide.
Description
The "S" Series Three Roll Mills are feature rich and provide performance that meets or exceeds that of much larger production models. The unique tensioning system of the "S" Series minimizes the free play in the roller ball bearings insuring a more constant gap and ultimately a finer, more uniform particle size in the product. And the gap is easily set with a single hand wheel for parallel roller adjustment to 3-5 microns at its closest setting. The rollers are available in 80 mm diameter or 120 mm diameter configurations. In addition, the 120 mm model is also available with rollers either 250 mm or 450 mm long. The roller materials also reflect the care that has gone into the design of the "S" Series. The roller tensioning system and constant gap make it possible to use a variety of materials for the rollers. Chrome plated, hardened steel P9 - Aluminum Oxide (99.7% Al2O3), in two surface finishes P8.8 - Zirconium Oxide (ZrO2) With the introduction of ceramic-based rollers, metal contamination of the product during processing has been dramatically reduced. With the ensuing introduction of ceramic scraper blades, metal contamination can be eliminated. Scraper blades are available in plastic, surface treated steel, aluminum oxide and zirconium oxide.

Suppliers

Company
Product
Description
Supplier Links
Three Roll Mill - EXAKT 120 S-450 - Custom Milling & Consulting, Inc.
Fleetwood, PA, USA
Three Roll Mill
EXAKT 120 S-450
Three Roll Mill EXAKT 120 S-450
The "S" Series Three Roll Mills are feature rich and provide performance that meets or exceeds that of much larger production models. The unique tensioning system of the "S" Series minimizes the free play in the roller ball bearings insuring a more constant gap and ultimately a finer, more uniform particle size in the product. And the gap is easily set with a single hand wheel for parallel roller adjustment to 3-5 microns at its closest setting. The rollers are available in 80 mm diameter or 120 mm diameter configurations. In addition, the 120 mm model is also available with rollers either 250 mm or 450 mm long. The roller materials also reflect the care that has gone into the design of the "S" Series. The roller tensioning system and constant gap make it possible to use a variety of materials for the rollers. Chrome plated, hardened steel P9 - Aluminum Oxide (99.7% Al2O3), in two surface finishes P8.8 - Zirconium Oxide (ZrO2) With the introduction of ceramic-based rollers, metal contamination of the product during processing has been dramatically reduced. With the ensuing introduction of ceramic scraper blades, metal contamination can be eliminated. Scraper blades are available in plastic, surface treated steel, aluminum oxide and zirconium oxide.

The "S" Series Three Roll Mills are feature rich and provide performance that meets or exceeds that of much larger production models.

The unique tensioning system of the "S" Series minimizes the free play in the roller ball bearings insuring a more constant gap and ultimately a finer, more uniform particle size in the product. And the gap is easily set with a single hand wheel for parallel roller adjustment to 3-5 microns at its closest setting.

The rollers are available in 80 mm diameter or 120 mm diameter configurations. In addition, the 120 mm model is also available with rollers either 250 mm or 450 mm long.

The roller materials also reflect the care that has gone into the design of the "S" Series. The roller tensioning system and constant gap make it possible to use a variety of materials for the rollers.

  • Chrome plated, hardened steel
  • P9 - Aluminum Oxide (99.7% Al2O3), in two surface finishes
  • P8.8 - Zirconium Oxide (ZrO2)

With the introduction of ceramic-based rollers, metal contamination of the product during processing has been dramatically reduced. With the ensuing introduction of ceramic scraper blades, metal contamination can be eliminated. Scraper blades are available in plastic, surface treated steel, aluminum oxide and zirconium oxide.

Technical Specifications

  Custom Milling & Consulting, Inc.
Product Category Grinding Mills and Pulverizers
Product Number EXAKT 120 S-450
Product Name Three Roll Mill
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Type Ball or media mill
Operation Fine milling (-100 mesh, +325 mesh products); Operation that mixes solids in a liquid
Unlock Full Specs
to access all available technical data

Similar Products

Three Roll Mill - EXAKT 120 E - Custom Milling & Consulting, Inc.
Custom Milling & Consulting, Inc.
Specs
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
View Details
Rotor Fine Granulator - RFG 150 DA - Alexanderwerk, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery (optional feature); Sanitary (optional feature)
Scale Lab
Feed Continuous
View Details
Three Roll Mill - EXAKT 50EC+ - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
View Details