Custom Made Boxes, Inc. 3/4" x 60 yds. - (6 Pack)- 3M - 890 Filament Tape T9148906PK

Description
Strongest strapping tape for heavy-duty applications. Use for heavy-duty bundling of metal pipes, rods, conduit and lumber or for heavy-duty splicing in the paper industry. Heavy polyester backing reinforced with extra continuous glass filaments. Easy to handle and dispense. Provides excellent resistance to abrasion, moisture and scuffing. Specicially formulated rubber resin adhesive bonds with good initial adhesion, excellent aging and high shear. Low 3% elongation at break helps to keep bundles tight. 50 ounces per inch of width adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet
Description
Strongest strapping tape for heavy-duty applications. Use for heavy-duty bundling of metal pipes, rods, conduit and lumber or for heavy-duty splicing in the paper industry. Heavy polyester backing reinforced with extra continuous glass filaments. Easy to handle and dispense. Provides excellent resistance to abrasion, moisture and scuffing. Specicially formulated rubber resin adhesive bonds with good initial adhesion, excellent aging and high shear. Low 3% elongation at break helps to keep bundles tight. 50 ounces per inch of width adhesion to steel. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 60 yds. - (6 Pack)- 3M - 890 Filament Tape
T9148906PK
3/4" x 60 yds. - (6 Pack)- 3M - 890 Filament Tape T9148906PK
Strongest strapping tape for heavy-duty applications. Use for heavy-duty bundling of metal pipes, rods, conduit and lumber or for heavy-duty splicing in the paper industry. Heavy polyester backing reinforced with extra continuous glass filaments. Easy to handle and dispense. Provides excellent resistance to abrasion, moisture and scuffing. Specicially formulated rubber resin adhesive bonds with good initial adhesion, excellent aging and high shear. Low 3% elongation at break helps to keep bundles tight. 50 ounces per inch of width adhesion to steel. Data Sheet Filament Tape Dispensers

Strongest strapping tape for heavy-duty applications.

  • Use for heavy-duty bundling of metal pipes, rods, conduit and lumber or for heavy-duty splicing in the paper industry.
  • Heavy polyester backing reinforced with extra continuous glass filaments.
  • Easy to handle and dispense.
  • Provides excellent resistance to abrasion, moisture and scuffing.
  • Specicially formulated rubber resin adhesive bonds with good initial adhesion, excellent aging and high shear.
  • Low 3% elongation at break helps to keep bundles tight.
  • 50 ounces per inch of width adhesion to steel.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T9148906PK
Product Name 3/4" x 60 yds. - (6 Pack)- 3M - 890 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

Filament Tape - 8981 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
Berry Plastics Utility Grade Filament Tape - 704 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0039 inches (0.0991 mm)
View Details
1
Specs
Materials of Construction Filament
Width 1 inches (25.4 mm)
View Details
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent
View Details