Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 8934 Filament Tape T9158934

Description
This tape is suited for light-duty applications such as reinforcing boxes and bundling light items. Holds with minimal rub-down. Clear Scothpro backing is scuff resistant. Adhesion to steel 60 ounces per inch of width. 4.0 Mil Elongation at Break 3%. Polypropylene backing. Rubber adhesive. Data Sheet Filament Tape Dispensers
Datasheet
Description
This tape is suited for light-duty applications such as reinforcing boxes and bundling light items. Holds with minimal rub-down. Clear Scothpro backing is scuff resistant. Adhesion to steel 60 ounces per inch of width. 4.0 Mil Elongation at Break 3%. Polypropylene backing. Rubber adhesive. Data Sheet Filament Tape Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 8934 Filament Tape
T9158934
1" x 60 yds.- 3M - 8934 Filament Tape T9158934
This tape is suited for light-duty applications such as reinforcing boxes and bundling light items. Holds with minimal rub-down. Clear Scothpro backing is scuff resistant. Adhesion to steel 60 ounces per inch of width. 4.0 Mil Elongation at Break 3%. Polypropylene backing. Rubber adhesive. Data Sheet Filament Tape Dispensers

This tape is suited for light-duty applications such as reinforcing boxes and bundling light items.

  • Holds with minimal rub-down.
  • Clear Scothpro backing is scuff resistant.
  • Adhesion to steel 60 ounces per inch of width.
  • 4.0 Mil
  • Elongation at Break 3%.
  • Polypropylene backing.
  • Rubber adhesive.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Strapping and Filament Tapes
Product Number T9158934
Product Name 1" x 60 yds.- 3M - 8934 Filament Tape
Materials of Construction Filament
Unlock Full Specs
to access all available technical data

Similar Products

4.9Mil High Tensile Polypropylene Strapping Tape - TPP 4920 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
View Details
Berry Plastics Utility Grade Filament Tape - 704 - Berry Plastics Corporation - Engineered Materials Division
Berry Plastics Corporation - Engineered Materials Division
Specs
Type Adhesive Tape; Industrial Tape; Single
Adhesive Rubber
Thickness 0.0039 inches (0.0991 mm)
View Details
3/4
Specs
Materials of Construction Filament
Width 0.7500 inches (19.05 mm)
View Details
Specs
Type Adhesive Tape; Industrial Tape; Filament
Features Transparent
Color Transparent, White
View Details