IQH40 -- 18" X 24" - INSTAPAK QUICK- EXPANDABLE FOAM BAGS
Custom Made Boxes, Inc.
18" x 24" - Instapak Quick- Expandable Foam Bags
IQH40
Description
Foam in a Bag System.
Easy to use, protective foam cushions in an instant!
Chemicals are activated in the bag so no clean up is required.
Bag #40.
Description
Foam in a Bag System.
Easy to use, protective foam cushions in an instant!
Chemicals are activated in the bag so no clean up is required.
Bag #40.
Suppliers
18" x 24" - Instapak Quick- Expandable Foam Bags
IQH40
Foam in a Bag System.
Easy to use, protective foam cushions in an instant!
Chemicals are activated in the bag so no clean up is required.
Bag #40.
Foam in a Bag System.
- Easy to use, protective foam cushions in an instant!
- Chemicals are activated in the bag so no clean up is required.
- Bag #40.
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Packaging |
|
Product Number
|
IQH40 |
|
Product Name
|
18" x 24" - Instapak Quick- Expandable Foam Bags |
|
Protective Packaging / Dunnage
|
Bubble Wrap / Foam
|
Unlock Full Specs
to access all available technical data
Similar Products
Protective Packaging / Dunnage
Bubble Wrap / Foam
View Details
Practical Packaging Solutions
Protective Packaging / Dunnage
Air Pillows
Maximum Dimension
10 inch (254 mm)
Features
Biodegradable
View Details
Protective Packaging / Dunnage
Foam-in-Place; Packaging Insert; Molded Packaging
Material Type
Foam
Features
Dielectric Insulation; Thermal Insulation
View Details
Protective Packaging / Dunnage
Foam-in-Place
Material Type
Plastic
View Details