Custom Made Boxes, Inc. 1/8" x 6" x 550'- (12) Air Foam Rolls FW18S6

Description
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.
Description
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.

Suppliers

Company
Product
Description
Supplier Links
1/8
Des Moines, IA, USA
1/8" x 6" x 550'- (12) Air Foam Rolls
FW18S6
1/8" x 6" x 550'- (12) Air Foam Rolls FW18S6
Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant.

Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product.

  • Shock absorbing foam protects delicate items.
  • Provides light cushioning and surface protection.
  • Moisture resistant.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FW18S6
Product Name 1/8" x 6" x 550'- (12) Air Foam Rolls
Protective Packaging / Dunnage Air Pillows
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Plastic
Features Disposable; Moisture / Vapor
View Details
18
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Eco-Sheet™ Plastic Slip Sheets -  - Fresh Pak Corporation
Specs
Material Type Plastic
Load Rating 1568 to 4105 lbs (711 to 1862 kg)
Features Moisture / Vapor; Recyclable; Returnable / Reusable
View Details