Custom Made Boxes, Inc. 24" x 24"- Air Foam Sheets FS2424

Description
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
Description
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.

Suppliers

Company
Product
Description
Supplier Links
24
Des Moines, IA, USA
24" x 24"- Air Foam Sheets
FS2424
24" x 24"- Air Foam Sheets FS2424
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.

Pre-cut polyethylene foam sheets save packing time.

  • Light-weight 1/8" foam protection.
  • Non-abrasive foam will not scratch or mark.
  • Moisture resistant.
  • Use to wrap small items.
  • Also may be used as a cushioning layer pad.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FS2424
Product Name 24" x 24"- Air Foam Sheets
Protective Packaging / Dunnage Air Pillows
Unlock Full Specs
to access all available technical data

Similar Products

1.5 mil Air Pillow - AP150 - Intertape Polymer Group, Inc.
Intertape Polymer Group, Inc.
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Features Disposable; Recyclable; Returnable / Reusable
View Details
10
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Kraft Heat Seal Bubble Mailer - BM0914 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 14.5 inch (368 mm)
View Details