Custom Made Boxes, Inc. 1/4" x 12" x 85'- Air Foam Dispenser Packs FD1412

Description
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.
Description
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.

Suppliers

Company
Product
Description
Supplier Links
1/4
Des Moines, IA, USA
1/4" x 12" x 85'- Air Foam Dispenser Packs
FD1412
1/4" x 12" x 85'- Air Foam Dispenser Packs FD1412
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.

Air Foam cushioning in a convenient dispenser pack!

  • Portable dispenser pack is great for workstation use.
  • Light-weight foam keeps product protected and clean.
  • Moisture resistant.
  • Cross-perforated at 12" for easy tear off.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FD1412
Product Name 1/4" x 12" x 85'- Air Foam Dispenser Packs
Protective Packaging / Dunnage Air Pillows
Unlock Full Specs
to access all available technical data

Similar Products

1/16
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Foam
View Details
Activ-Blister™ Solutions -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Blister Packaging
Material Type Metal; Plastic
Features Disposable; Moisture / Vapor
View Details
Kraft Self Seal Bubble Mailer - BM0610-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 10 inch (254 mm)
View Details