Custom Made Boxes, Inc. 1/16" x 24" x 350'- Air Foam Dispenser Packs FD11624

Description
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.
Description
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.

Suppliers

Company
Product
Description
Supplier Links
1/16
Des Moines, IA, USA
1/16" x 24" x 350'- Air Foam Dispenser Packs
FD11624
1/16" x 24" x 350'- Air Foam Dispenser Packs FD11624
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.

Air Foam cushioning in a convenient dispenser pack!

  • Portable dispenser pack is great for workstation use.
  • Light-weight foam keeps product protected and clean.
  • Moisture resistant.
  • Cross-perforated at 12" for easy tear off.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FD11624
Product Name 1/16" x 24" x 350'- Air Foam Dispenser Packs
Protective Packaging / Dunnage Air Pillows
Unlock Full Specs
to access all available technical data

Similar Products

Packaging Foam -  - Zotefoams, Inc.
Zotefoams, Inc.
Specs
Protective Packaging / Dunnage Foam-in-Place; Packaging Insert; Molded Packaging
Material Type Foam
Features Dielectric Insulation; Thermal Insulation
View Details
18
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam
View Details
Fluted linear corner - PO-10-202 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 48 inch (1219 mm)
View Details