Custom Made Boxes, Inc. 1/2" x 12" x 250'- Heavy-Duty Air Bubble Rolls BWHD12S12

Description
Provides maximum bubble protection! 1/2" heavy-duty bubble safeguards against shock, abrasion and vibration. Recommended for shipping heavier items such as motors, machine parts and compressors. Ideal for long shipment cycles or extreme shipping conditions.
Description
Provides maximum bubble protection! 1/2" heavy-duty bubble safeguards against shock, abrasion and vibration. Recommended for shipping heavier items such as motors, machine parts and compressors. Ideal for long shipment cycles or extreme shipping conditions.

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 12" x 250'- Heavy-Duty Air Bubble Rolls
BWHD12S12
1/2" x 12" x 250'- Heavy-Duty Air Bubble Rolls BWHD12S12
Provides maximum bubble protection! 1/2" heavy-duty bubble safeguards against shock, abrasion and vibration. Recommended for shipping heavier items such as motors, machine parts and compressors. Ideal for long shipment cycles or extreme shipping conditions.

Provides maximum bubble protection!

  • 1/2" heavy-duty bubble safeguards against shock, abrasion and vibration.
  • Recommended for shipping heavier items such as motors, machine parts and compressors.
  • Ideal for long shipment cycles or extreme shipping conditions.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number BWHD12S12
Product Name 1/2" x 12" x 250'- Heavy-Duty Air Bubble Rolls
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Foam
View Details
Activ-Blister™ Solutions -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Blister Packaging
Material Type Metal; Plastic
Features Disposable; Moisture / Vapor
View Details
1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Kraft Self Seal Bubble Mailer - BM1016-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 16 inch (406 mm)
View Details