Custom Made Boxes, Inc. 15" x 17 1/2"- Self-Seal Bubble Pouches BOB1517

Description
No more wrapping! Simply insert product, peel tape and seal! Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
Description
No more wrapping! Simply insert product, peel tape and seal! Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Suppliers

Company
Product
Description
Supplier Links
15
Des Moines, IA, USA
15" x 17 1/2"- Self-Seal Bubble Pouches
BOB1517
15" x 17 1/2"- Self-Seal Bubble Pouches BOB1517
No more wrapping! Simply insert product, peel tape and seal! Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

No more wrapping! Simply insert product, peel tape and seal!

  • Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal.
  • Made with high slip 3/16" bubble.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number BOB1517
Product Name 15" x 17 1/2"- Self-Seal Bubble Pouches
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Protective Packaging / Dunnage Angle / Edge Board
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Plastic
Features Disposable; Moisture / Vapor
View Details
36
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Eco-Sheet™ Plastic Slip Sheets -  - Fresh Pak Corporation
Specs
Material Type Plastic
Load Rating 1568 to 4105 lbs (711 to 1862 kg)
Features Moisture / Vapor; Recyclable; Returnable / Reusable
View Details