Custom Made Boxes, Inc. 12" x 11 1/2"- Anti-Static Bubble Pouches BOB1211AS

Description
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
Description
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Suppliers

Company
Product
Description
Supplier Links
12
Des Moines, IA, USA
12" x 11 1/2"- Anti-Static Bubble Pouches
BOB1211AS
12" x 11 1/2"- Anti-Static Bubble Pouches BOB1211AS
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Excellent anti-static bubble protection in an easy to use self-seal pouch.

  • Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal.
  • Made with high slip 3/16" bubble.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number BOB1211AS
Product Name 12" x 11 1/2"- Anti-Static Bubble Pouches
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Material Type Foam; Plastic
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Plastic
Features Disposable; Moisture / Vapor
View Details
6
Specs
Material Type Foam
View Details
Eco-Sheet™ Plastic Slip Sheets -  - Fresh Pak Corporation
Specs
Material Type Plastic
Load Rating 1568 to 4105 lbs (711 to 1862 kg)
Features Moisture / Vapor; Recyclable; Returnable / Reusable
View Details