Custom Made Boxes, Inc. 1/2" x 48" x 80'- Anti-Static Bubble Dispenser Pack BD1248AS

Description
Pink anti-static bubble in a convenient dispensing carton. Provides cushioning and static protection for electronic components. Cross-perforated every 12". Completely portable around the workplace.
Description
Pink anti-static bubble in a convenient dispensing carton. Provides cushioning and static protection for electronic components. Cross-perforated every 12". Completely portable around the workplace.

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 48" x 80'- Anti-Static Bubble Dispenser Pack
BD1248AS
1/2" x 48" x 80'- Anti-Static Bubble Dispenser Pack BD1248AS
Pink anti-static bubble in a convenient dispensing carton. Provides cushioning and static protection for electronic components. Cross-perforated every 12". Completely portable around the workplace.

Pink anti-static bubble in a convenient dispensing carton.

  • Provides cushioning and static protection for electronic components.
  • Cross-perforated every 12".
  • Completely portable around the workplace.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number BD1248AS
Product Name 1/2" x 48" x 80'- Anti-Static Bubble Dispenser Pack
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

5
Armstrong Brands, Inc.
Specs
Material Type Foam
Features Thermal Insulation; Recyclable
View Details
1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Specs
Protective Packaging / Dunnage Packing Peanuts / Loose Fill
Material Type Foam; Milo Grain Resin
Features Biodegradable
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details