The CMD256 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 15 dB conversion loss at an output frequency of 34 GHz. The Fo isolation is 38 dBc. The CMD256 is a 50 ohm matched design eliminating the need for RF port matching.
EAR99
Released – for new design
| Custom MMIC | |
|---|---|
| Product Category | RF Frequency Multipliers |
| Product Number | CMD256 |
| Product Name | Passive Frequency Doubler |
| Frequency Multiplier Type | Passive |
| Input Frequency Range | 14000 to 20000 MHz |
| Multiplying Factor | 2X |