The CMD226N3 is a broadband MMIC GaAs x2 passive frequency multiplier in a ceramic, QFN-style package. When driven by a +15 dBm signal, the multiplier provides 10.5 dB conversion loss at an output frequency of 18 GHz. The Fo and 3Fo isolations are 44 dBc and 46 dBc respectively. The CMD226N3 is a 50 ohm matched design eliminating the need for RF port matching.
EAR99
Released – for new design
| Custom MMIC | |
|---|---|
| Product Category | RF Frequency Multipliers |
| Product Number | CMD226C3 |
| Product Name | Passive Frequency Multiplier |
| Frequency Multiplier Type | Passive |
| Input Frequency Range | 7000 to 11000 MHz |
| Conversion Loss / Gain | 10.5 dB |