Custom MMIC Passive Frequency Multiplier CMD225C3

Description
The CMD225C3 die is a broadband MMIC GaAs x2 passive frequency multiplier housed in a leadless surface mount (SMT) package. When driven by a +15 dBm signal, the multiplier provides 13 dB conversion loss at an output frequency of 12 GHz. The Fo and 3Fo isolations are >47 dBc and >54 dBc respectively. The CMD225C3 MMIC is a 50 ohm matched design eliminating the need for RF port matching. Features Broadband performance Excellent Fo isolation Low conversion loss No bias required Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD225C3 die is a broadband MMIC GaAs x2 passive frequency multiplier housed in a leadless surface mount (SMT) package. When driven by a +15 dBm signal, the multiplier provides 13 dB conversion loss at an output frequency of 12 GHz. The Fo and 3Fo isolations are >47 dBc and >54 dBc respectively. The CMD225C3 MMIC is a 50 ohm matched design eliminating the need for RF port matching. Features Broadband performance Excellent Fo isolation Low conversion loss No bias required Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Frequency Multiplier - CMD225C3 - Custom MMIC
Chelmsford, MA, USA
Passive Frequency Multiplier
CMD225C3
Passive Frequency Multiplier CMD225C3
The CMD225C3 die is a broadband MMIC GaAs x2 passive frequency multiplier housed in a leadless surface mount (SMT) package. When driven by a +15 dBm signal, the multiplier provides 13 dB conversion loss at an output frequency of 12 GHz. The Fo and 3Fo isolations are >47 dBc and >54 dBc respectively. The CMD225C3 MMIC is a 50 ohm matched design eliminating the need for RF port matching. Features Broadband performance Excellent Fo isolation Low conversion loss No bias required Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD225C3 die is a broadband MMIC GaAs x2 passive frequency multiplier housed in a leadless surface mount (SMT) package. When driven by a +15 dBm signal, the multiplier provides 13 dB conversion loss at an output frequency of 12 GHz. The Fo and 3Fo isolations are >47 dBc and >54 dBc respectively. The CMD225C3 MMIC is a 50 ohm matched design eliminating the need for RF port matching.

Features

  • Broadband performance
  • Excellent Fo isolation
  • Low conversion loss
  • No bias required
  • Pb-free RoHS compliant 3x3 mm SMT package
  • Positive gain slope

ECCN

EAR99

Life Cycle

For new design

Package

  • DIE
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Frequency Multipliers
Product Number CMD225C3
Product Name Passive Frequency Multiplier
Frequency Multiplier Type Passive
Input Frequency Range 4000 to 8000 MHz
Conversion Loss / Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

D-0308LP, Frequency Doubler - D-0308LP - Marki Microwave LLC
Specs
Input Frequency Range 6000 to 16000 MHz
Multiplying Factor 2X
Package Type Connectorized; connectorized
View Details
Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 40000 to 60000 MHz
Multiplying Factor 2X
Output 7 dBm
View Details
Frequency Doublers - FDF-4A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details
Active Frequency Multiplier - CMD214 - Custom MMIC
Specs
Frequency Multiplier Type Active
Input Frequency Range 12000 to 18000 MHz
Package Type DIE
View Details